The TLV320AIC14 is a low-power mono voice band CODEC in a 30-pin TSSOP package, operating from -40°C to 85°C. It features an integrated sigma-delta ADC and DAC, programmable gain amplifiers for analog input and output, and supports digital audio interfaces with serial data in/out, frame sync, and master clock inputs. The device includes antialiasing and interpolation filters, side-tone loopback, and IIR/FIR control with bypass modes. Power management supports software and hardware reset. Package dimensions are standardized for tube and tape-and-reel packaging, with moisture sensitivity level-2 and reflow compatibility up to 260°C. The part is RoHS compliant with NIPDAU lead finish.
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Voice-Band Interface 16 b Serial 30-TSSOP
Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube Product overview: TLV320AIC14IDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC14IDBT can be used for catalog matching and distributor lookup.
Voice-Band Interface 16 b Serial 30-TSSOP
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
IC CODEC 1CH 16 BIT 3.3V 30TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC14IDBT | 296-12399-5-ND | 716-TLV320AIC14IDBT | TLV320AIC14IDBT | TLV320AIC14IDBT | TLV320AIC14IDBT |
| Product Name | TLV320AIC14 Low-Power Mono Voice Band CODEC | CODECS | TSSOP Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Technology | Serial | Serial |