Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
TLE2161A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1108615-TLE2161AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 10 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3.5 V to 18 V
Operating Supply Current: 290μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
5.8MHz Op Amp, 18V, 80mA Out, 1Ch, 4nA Ib, 500uV Vos, D Pkg Product overview: TLE2161AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 18V, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 18V, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2161AIDR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Excalibur JFET-Input Hi-Out-Drive uPower
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2161AIDR | TLE2161AIDR-ND | TLE2161AIDR | 1108615-TLE2161AIDR | 687-TLE2161AIDR | TLE2161AIDR | TLE2161AIDR | TLE2161AIDR | TLE2161AIDR |
| Product Name | TLE2161A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2161AIDR | 5.8MHz 18V 80mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 3.5 to 18 volts | 18 volts | ||||||
| GBW | 5.8 MHz | 6.4 MHz | 6.4 MHz | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | |||
| CMRR | 65 dB |