Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC -40 to 85
Quad JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 14-SOIC Product overview: TLE2064ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064ID can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Low Power
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
OP AMP, QUAD JFET-I/P, SMD, 2064; No. of Amplifiers:4 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064ID | 687-TLE2064ID | 296-10411-5-ND | TLE2064ID | TLE2064ID | TLE2064ID | TLE2064ID | 28AH5420 |
| Product Name | TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier | Quad 1.8MHz 80mA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Jfet-I/p, Smd, 2064; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 3.5 to 18 volts | |||||
| GBW | 1.8 MHz | 2 MHz | ||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | 3.4 V/µs | 3.4 V/µs | ||
| CMRR | 65 dB |