Texas Instruments TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier TLE2064CN

Description
Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2064CN - Texas Instruments
Dallas, TX, United States
TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2064CN
TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier TLE2064CN
Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP 0 to 70

Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10410-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10410-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10410-5-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Op Amps - 2211016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2211016
Op Amps 2211016
Texas Instruments TLE2064CN

Texas Instruments TLE2064CN

Supplier's Site
Op Amps - 2211016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2211016P
Op Amps 2211016P
Texas Instruments TLE2064CN

Texas Instruments TLE2064CN

Supplier's Site
Op Amps - 1456305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1456305
Op Amps 1456305
Texas Instruments TLE2064CN

Texas Instruments TLE2064CN

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CN - 032763-TLE2064CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CN
032763-TLE2064CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CN 032763-TLE2064CN
Manufacturer: Texas Instruments Win Source Part Number: 032763-TLE2064CN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 3.4 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.25mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032763-TLE2064CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.25mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
Quad 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2064CN
Quad 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2064CN
Quad JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 14-PDIP Product overview: TLE2064CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064CN can be used for catalog matching and distributor lookup.

Quad JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 14-PDIP Product overview: TLE2064CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE2064CN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIFET, PDIP14

Operational Amplifier, 4 Func, 6000uV Offset-Max, BIFET, PDIP14

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2064CN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2064CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Linear Amplifier IC - 17213639 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17213639
Linear Amplifier IC 17213639
OP AMP, 1.8MHZ, 3.4V/US, DIP-14; NO. OF; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 1.8MHZ, 3.4V/US, DIP-14; NO. OF; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2064CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2064CN
Integrated Circuits (ICs) - Linear - Amplifiers TLE2064CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2064CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2064CN
Instrumentation, OP Amps, Buffer Amps TLE2064CN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLE2064CN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2064CN
Instrumentation, OP Amps, Buffer Amps TLE2064CN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2064CN
Operational Amplifiers - Op Amps TLE2064CN
Operational Amplifiers - Op Amps Quad Low Power

Operational Amplifiers - Op Amps Quad Low Power

Buy Now Datasheet
Op Amp, 1.8Mhz, 3.4V/us, Dip-14; No. Of; Svhc Texas Instruments - 26AJ9940 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.8Mhz, 3.4V/us, Dip-14; No. Of; Svhc Texas Instruments
26AJ9940
Op Amp, 1.8Mhz, 3.4V/us, Dip-14; No. Of; Svhc Texas Instruments 26AJ9940
OP AMP, 1.8MHZ, 3.4V/US, DIP-14; NO. OF; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1.8MHZ, 3.4V/US, DIP-14; NO. OF; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2064CN 296-10410-5-ND 2211016 2211016P 032763-TLE2064CN 687-TLE2064CN TLE2064CN TLE2064CN 17213639 TLE2064CN TLE2064CN TLE2064CN TLE2064CN 26AJ9940
Product Name TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CN Quad 1.8MHz 80mA 18V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, 1.8Mhz, 3.4V/us, Dip-14; No. Of; Svhc Texas Instruments
Standards and Certifications RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 7 volts 7 volts
GBW 1.8 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs 3.4 V/µs 3.4 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data