Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269311-TLE2062IDRG4
Series: Excalibur
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Family Name: TLE2062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 625μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL082BMD; MC34002D; TL062VDR2;
Introduction Date: May 06, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
2-Ch JFET Op Amp, 1.8MHz GBW, 8-SOIC, 18V Product overview: TLE2062IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062IDRG4 | 1269311-TLE2062IDRG4 | 687-TLE2062IDRG4 |
| Product Name | TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IDRG4 | 1.8MHz 18V SOIC Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | |
| GBW | 1.8 MHz | 2 MHz | |
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs |
| CMRR | 65 dB |