Texas Instruments TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062ID

Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2062ID - Texas Instruments
Dallas, TX, United States
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2062ID
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062ID
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC

Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10402-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10402-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10402-5-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2062ID
Dual 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2062ID
Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 8-SOIC Product overview: TLE2062ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 8-SOIC Product overview: TLE2062ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062ID - 1269309-TLE2062ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062ID
1269309-TLE2062ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062ID 1269309-TLE2062ID
Manufacturer: Texas Instruments Win Source Part Number: 1269309-TLE2062ID Packaging: Tube Mounting Style: SMD Supply Current: 625μA Amplifier Type: J-FET Slew Rate: 3.4V/μs Gain Bandwidth Product: 2MHz Current - Input Bias: 4pA Voltage - Input Offset: 900μV Current - Output / Channel: 80mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: TLE2062 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1269309-TLE2062ID
Packaging: Tube
Mounting Style: SMD
Supply Current: 625μA
Amplifier Type: J-FET
Slew Rate: 3.4V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2062
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V

Buy Now
Linear Amplifier IC - 21298828 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
21298828
Linear Amplifier IC 21298828
IC, OPAMP, JFET AMPLIFIER, 2 CIRCUIT, 3.4V/S, 3.4V/S, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, OPAMP, JFET AMPLIFIER, 2 CIRCUIT, 3.4V/S, 3.4V/S, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2062ID
Operational Amplifiers - Op Amps TLE2062ID
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2062ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2062ID
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2062ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2062ID
Instrumentation, OP Amps, Buffer Amps TLE2062ID
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLE2062ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2062ID
Instrumentation, OP Amps, Buffer Amps TLE2062ID
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2062ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2062ID
Integrated Circuits (ICs) - Linear - Amplifiers TLE2062ID
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Op Amp, Dual Jfet-I/p, 2062, Soic8; No. Of Amplifiers Texas Instruments - 28AH5416 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Jfet-I/p, 2062, Soic8; No. Of Amplifiers Texas Instruments
28AH5416
Op Amp, Dual Jfet-I/p, 2062, Soic8; No. Of Amplifiers Texas Instruments 28AH5416
OP AMP, DUAL JFET-I/P, 2062, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL JFET-I/P, 2062, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2062ID 296-10402-5-ND 687-TLE2062ID 1269309-TLE2062ID 21298828 TLE2062ID TLE2062ID TLE2062ID TLE2062ID TLE2062ID 28AH5416
Product Name TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.8MHz 80mA 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062ID Linear Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Dual Jfet-I/p, 2062, Soic8; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts 7 volts 3.5 to 18 volts
GBW 1.8 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs 3.4 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data