Texas Instruments TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062CP

Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2062CP - Texas Instruments
Dallas, TX, United States
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2062CP
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062CP
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP

Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CP - 032760-TLE2062CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CP
032760-TLE2062CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CP 032760-TLE2062CP
Manufacturer: Texas Instruments Win Source Part Number: 032760-TLE2062CP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 3.4 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 625μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 032760-TLE2062CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 625μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10401-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10401-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10401-5-ND
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore
Dual 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2062CP
Dual 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2062CP
Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, JFET Input, BIFET Product overview: TLE2062CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062CP can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, JFET Input, BIFET Product overview: TLE2062CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 7092188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7092188
Op Amps 7092188
Texas Instruments TLE2062CP

Texas Instruments TLE2062CP

Supplier's Site
Op Amps - 7092188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7092188P
Op Amps 7092188P
Texas Instruments TLE2062CP

Texas Instruments TLE2062CP

Supplier's Site
Op Amps - 1450727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1450727
Op Amps 1450727
Texas Instruments TLE2062CP

Texas Instruments TLE2062CP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2062CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2062CP
Instrumentation, OP Amps, Buffer Amps TLE2062CP
J-FET Amplifier 2 Circuit 8-PDIP

J-FET Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2062CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2062CP
Integrated Circuits (ICs) - Linear - Amplifiers TLE2062CP
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2062CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2062CP
IC OPAMP JFET 2 CIRCUIT 8DIP

IC OPAMP JFET 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2062CP
Operational Amplifiers - Op Amps TLE2062CP
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet
Op Amp, 1.8Mhz, 3.4V/µs, 8Dip; No. Of Amplifiers Texas Instruments - 52AH7686 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.8Mhz, 3.4V/µs, 8Dip; No. Of Amplifiers Texas Instruments
52AH7686
Op Amp, 1.8Mhz, 3.4V/µs, 8Dip; No. Of Amplifiers Texas Instruments 52AH7686
OP AMP, 1.8MHZ, 3.4V/µS, 8DIP; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, 1.8MHZ, 3.4V/µS, 8DIP; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2062CP 032760-TLE2062CP 296-10401-5-ND 687-TLE2062CP 7092188 7092188P TLE2062CP TLE2062CP TLE2062CP TLE2062CP 52AH7686
Product Name TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CP Instrumentation, Op Amps, Buffer Amps Dual 1.8MHz 80mA 18V Operational Amplifier IC Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, 1.8Mhz, 3.4V/µs, 8Dip; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 7 volts 3.5 to 18 volts
GBW 1.8 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs 3.4 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data