Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062CDG4 | TLE2062CDG4 |
| Product Name | TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | |
| GBW | 1.8 MHz | 2 MHz |
| Slew Rate | 3.4 V/µs | 3.4 V/µs |
| CMRR | 65 dB |