JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Operational Amplifier, 1 Func, 4400uV Offset-Max, BIFET, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061IDG4 | TLE2061IDG4 |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier | |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | |
| GBW | 1.8 MHz | |
| Slew Rate | 3.4 V/µs | |
| CMRR | 65 dB |