JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269292-TLE2061CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 290μA
Amplifier Type: J-FET
Slew Rate: 3.4V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2061
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V
1.8MHz Op Amp, JFET Input, 80mA Output, 1.8MHz GBW, 3.4V/µs Slew, 18V, 1-Ch, D Pkg Product overview: TLE2061CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, PDSO8
IC OPAMP JFET 1 CIRCUIT 8SOIC
OP AMP, JFET-I/P, SMD, 2061, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC, OP AMP, JFET-I/P, SMD, 2061, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Low Power JFET
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLE2061CD | 1269292-TLE2061CD | 687-TLE2061CD | 296-10393-5-ND | TLE2061CD | TLE2061CD | 26AJ9935 | TLE2061CD | TLE2061CD | 17062562 | TLE2061CD |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061CD | 1.8MHz 80mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Jfet-I/p, Smd, 2061, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 3.5 to 18 volts | |||||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | ||||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | 3.4 V/µs | 3.4 V/µs | ||||
| CMRR | 65 dB |