Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Power JFET
J-FET Amplifier 1 Circuit 8-SOIC
IC, OP AMP, JFET, SMD, SOIC8, 2061; No. of Amplifiers:1 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, OP AMP, JFET, SMD, SOIC8, 2061; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.8MHZ; SLEW RATE:3.4V/µS; SUPPLY VOLTAGE RANGE:± 3.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLE2061AID | 296-10391-5-ND | TLE2061AID | TLE2061AID | TLE2061AID | 28AH5414 | 17001183 | TLE2061AID |
| Product Name | TLE2061A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet, Smd, Soic8, 2061; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 3.5 to 18 volts | 7 volts | |||||
| GBW | 1.8 MHz | 2 MHz | ||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | |||
| CMRR | 65 dB |