Texas Instruments TLC556M Low-Power Dual LinCMOS<TM> Timer TLC556MJB

Description
Low-Power Dual LinCMOS Timer 14-CDIP -55 to 125
Request a Quote
Description
Low-Power Dual LinCMOS Timer 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC556M is a low-power dual timer from Texas Instruments, designed using the LinCMOS,Ñ¢ process, which ensures compatibility with CMOS, TTL, and MOS logic. It operates over a wide supply voltage range of 2V to 15V and is characterized for military temperature ranges from -55°C to +125°C. The device features a typical power consumption of 2mW at 5V and can operate in astable mode, making it suitable for various timing applications such as pulse generation, sequential timing, and time delay generation. The TLC556M offers high output-current capability, with a sink current of 100mA and a source current of 10mA, while maintaining low supply current spikes during output transitions. This characteristic reduces the need for large decoupling capacitors compared to similar devices. The timer supports operation at frequencies up to 2MHz and allows for precise timing with smaller timing capacitors due to its high input impedance. The device is functionally interchangeable with the NE556, sharing the same pinout, which facilitates easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The TLC556M is a low-power dual timer from Texas Instruments, designed using the LinCMOS,Ñ¢ process, which ensures compatibility with CMOS, TTL, and MOS logic. It operates over a wide supply voltage range of 2V to 15V and is characterized for military temperature ranges from -55°C to +125°C. The device features a typical power consumption of 2mW at 5V and can operate in astable mode, making it suitable for various timing applications such as pulse generation, sequential timing, and time delay generation. The TLC556M offers high output-current capability, with a sink current of 100mA and a source current of 10mA, while maintaining low supply current spikes during output transitions. This characteristic reduces the need for large decoupling capacitors compared to similar devices. The timer supports operation at frequencies up to 2MHz and allows for precise timing with smaller timing capacitors due to its high input impedance. The device is functionally interchangeable with the NE556, sharing the same pinout, which facilitates easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
TLC556M Low-Power Dual LinCMOS<TM> Timer - TLC556MJB - Texas Instruments
Dallas, TX, United States
TLC556M Low-Power Dual LinCMOS<TM> Timer
TLC556MJB
TLC556M Low-Power Dual LinCMOS<TM> Timer TLC556MJB
Low-Power Dual LinCMOS Timer 14-CDIP -55 to 125

Low-Power Dual LinCMOS<TM> Timer 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Timers
Product Number TLC556MJB
Product Name TLC556M Low-Power Dual LinCMOS<TM> Timer
Package Type CDIP,LCCC,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual DIP Clock and Timing IC - 689-LM556J - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
NA556 Dual Precision Timers - NA556D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
NE555 Single Precision Timer - NE555DG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
SE555-SP QML Class V Precision Timer - 5962-9855501VPA - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16.5 volts
Frequency 0.1000 MHz
View Details