The TLC555-Q1 is an automotive-grade CMOS monolithic timer designed for timing, pulse generation, and PWM applications in automotive systems. It is packaged in an SOIC-8 case measuring 4.9mm × 6.0mm and operates across a supply voltage of 2V to 15V with a temperature range of -40°C to +125°C. The device features rail-to-rail CMOS output, sinks 100mA and sources 10mA typically, and consumes 1mW at 5V. It is AEC-Q100 qualified for Temperature Grade 1 and functionally interchangeable with the NE555, retaining the same pinout.
Automotive Catalog LinCMOS TIMER 8-SOIC -40 to 125
Single Timer IC, 2.1MHz, 15V, 125°C, SOIC, Automotive Product overview: TLC555QDRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.1MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 2.1MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555QDRQ1 can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
IC OSC SGL TIMER 2.1MHZ 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TLC555QDRQ1 | 689-TLC555QDRQ1 | 296-22999-1-ND | TLC555QDRQ1 |
| Product Name | TLC555-Q1 Automotive Catalog LinCMOS TIMER | Automotive 2.1MHz 15V SOIC Clock and Timing IC | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package Type | SOIC | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount |