Texas Instruments TLC555 Low Power Timer TLC555CPWRG4

Description
Low Power Timer 14-TSSOP 0 to 70
Request a Quote Datasheet
Description
Low Power Timer 14-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC555 Low Power Timer - TLC555CPWRG4 - Texas Instruments
Dallas, TX, United States
TLC555 Low Power Timer
TLC555CPWRG4
TLC555 Low Power Timer TLC555CPWRG4
Low Power Timer 14-TSSOP 0 to 70

Low Power Timer 14-TSSOP 0 to 70

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555CPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
TLC555CPWRG4-ND
Programmable Timers and Oscillators TLC555CPWRG4-ND
555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP

555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Clock and Timing IC
689-TLC555CPWRG4
Low-Power TSSOP Clock and Timing IC 689-TLC555CPWRG4
2.1-MHz, 250-µA, Low-Power Timer 14-TSSOP 0 to 70 Product overview: TLC555CPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPWRG4 can be used for catalog matching and distributor lookup.

2.1-MHz, 250-µA, Low-Power Timer 14-TSSOP 0 to 70 Product overview: TLC555CPWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWRG4
1269070-TLC555CPWRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWRG4 1269070-TLC555CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269070-TLC555CPWRG4 Series: LinCMOS Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 2.1MHz Operating Supply Voltage: 2 V ~ 15 V Family Name: TLC555 Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SE555CF; MIC1557YD5-TR; MIC1555BM5; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269070-TLC555CPWRG4
Series: LinCMOS
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 2.1MHz
Operating Supply Voltage: 2 V ~ 15 V
Family Name: TLC555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 360μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): SE555CF; MIC1557YD5-TR; MIC1555BM5;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number TLC555CPWRG4 TLC555CPWRG4-ND 689-TLC555CPWRG4 1269070-TLC555CPWRG4
Product Name TLC555 Low Power Timer Programmable Timers and Oscillators Low-Power TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWRG4
Package Type PDIP,SO,SOIC,TSSOP Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Tape and Reel Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

NE555 Single Precision Timer - NE555PSRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TR - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
View Details
8 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CM - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
TLC555 Low Power Timer - TLC555IP - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
6 suppliers