Texas Instruments TLC551 LinCMOS(TM) Timer TLC551CP

Description
LinCMOS(TM) Timer 8-PDIP 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Timer 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC551 LinCMOS(TM) Timer - TLC551CP - Texas Instruments
Dallas, TX, United States
TLC551 LinCMOS(TM) Timer
TLC551CP
TLC551 LinCMOS(TM) Timer TLC551CP
LinCMOS(TM) Timer 8-PDIP 0 to 70

LinCMOS(TM) Timer 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.8MHz 1V 15V Clock and Timing IC
689-TLC551CP
1.8MHz 1V 15V Clock and Timing IC 689-TLC551CP
Timer IC, Single, 1.8MHz, 1V-15V, 0°C-70°C, PDIP Product overview: TLC551CP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 1V, 15V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8MHz, 1V, 15V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CP can be used for catalog matching and distributor lookup.

Timer IC, Single, 1.8MHz, 1V-15V, 0°C-70°C, PDIP Product overview: TLC551CP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 1V, 15V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8MHz, 1V, 15V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CP - 1269062-TLC551CP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CP
1269062-TLC551CP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CP 1269062-TLC551CP
Manufacturer: Texas Instruments Win Source Part Number: 1269062-TLC551CP Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Frequency: 1.8MHz Supply Current: 360μA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace Family Part Number: TLC551 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 15V

Manufacturer: Texas Instruments
Win Source Part Number: 1269062-TLC551CP
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Frequency: 1.8MHz
Supply Current: 360μA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Family Part Number: TLC551
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 15V

Buy Now
Programmable Timers and Oscillators - 296-10333-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-10333-5-ND
Programmable Timers and Oscillators 296-10333-5-ND
555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number TLC551CP 689-TLC551CP 1269062-TLC551CP 296-10333-5-ND
Product Name TLC551 LinCMOS(TM) Timer 1.8MHz 1V 15V Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CP Programmable Timers and Oscillators
Package Type PDIP,SOIC Rail/Tube DIP Through Hole; DIP; "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

TLC552 Dual LinCMOS(TM) Timer - TLC552CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 18 volts
Frequency 2.8 MHz
View Details
4 suppliers
NE555 Single Precision Timer - NE555DRG3 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
TLC555 Low Power Timer - TLC555ID - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers
NE556 Dual Precision Timer - NE556NE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details