The TLC551CD is a monolithic LinCMOS timer in an 8-pin SOIC package, operating from 1 V to 15 V with a temperature range of 0°C to 70°C. It consumes 1 mW typ at 5 V, features a CMOS output capable of sinking 100 mA typ and sourcing 10 mA typ, and is functionally interchangeable with the NE555 with the same pinout. ESD protection exceeds 2000 V per MIL-STD-883C, Method 3015.2. The device operates at frequencies up to 2 MHz and supports single-supply operation.
LinCMOS(TM) Timer 8-SOIC 0 to 70
555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-SOIC
Clock Generator 1.8MHz 2MHz 15V 8-SOIC Timer IC Product overview: TLC551CD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 2MHz, 15V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8MHz, 2MHz, 15V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 136214-TLC551CD
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 1.8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1 V to 15 V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OSC SGL TIMER 1.8MHZ 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TLC551CD | 296-11822-5-ND | 689-TLC551CD | 136214-TLC551CD | TLC551CD |
| Product Name | TLC551 LinCMOS(TM) Timer | Programmable Timers and Oscillators | 1.8MHz 2MHz 15V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CD | Programmable Timers and Oscillators |
| Package Type | PDIP,SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; 8-SOIC | Surface Mount; SOIC; Surface Mount |