Texas Instruments TLC320AD545 Single Channel Codec W/Hybrid Op Amps & Speaker Driver TLC320AD545PTR

Description
Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP 0 to 70
Request a Quote Datasheet
Description
Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC320AD545 Single Channel Codec W/Hybrid Op Amps & Speaker Driver - TLC320AD545PTR - Texas Instruments
Dallas, TX, United States
TLC320AD545 Single Channel Codec W/Hybrid Op Amps & Speaker Driver
TLC320AD545PTR
TLC320AD545 Single Channel Codec W/Hybrid Op Amps & Speaker Driver TLC320AD545PTR
Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP 0 to 70

Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - CODECs - TLC320AD545PTR - 032649-TLC320AD545PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AD545PTR
032649-TLC320AD545PTR
Interface - Interface - CODECs - TLC320AD545PTR 032649-TLC320AD545PTR
Manufacturer: Texas Instruments Win Source Part Number: 032649-TLC320AD545PT R Packaging: Reel - TR Type: Data/Fax Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 78 / 80 Dynamic Range, ADCs / DACs (db) Typ: 80 / 80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032649-TLC320AD545PTR
Packaging: Reel - TR
Type: Data/Fax
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 78 / 80
Dynamic Range, ADCs / DACs (db) Typ: 80 / 80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - TLC320AD545PTR-ND - DigiKey
Thief River Falls, MN, United States
Data/Fax Interface 16 b Serial 48-LQFP (7x7)

Data/Fax Interface 16 b Serial 48-LQFP (7x7)

Buy Now Datasheet
CODECS - TLC320AD545PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Data/Fax Interface 16 b Serial 48-LQFP (7x7)

Data/Fax Interface 16 b Serial 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
Interface - CODECs
TLC320AD545PTR
Interface - CODECs TLC320AD545PTR
Interface - CODECs Sngl Ch W/Hybrid Op Amps & Speaker Drvr

Interface - CODECs Sngl Ch W/Hybrid Op Amps & Speaker Drvr

Buy Now Datasheet
Interface - CODECs - TLC320AD545PTR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLC320AD545PTR
Interface - CODECs TLC320AD545PTR
IC DATA/FAX CODEC 1CH 48-LQFP

IC DATA/FAX CODEC 1CH 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC320AD545PTR 032649-TLC320AD545PTR TLC320AD545PTR-ND TLC320AD545PTR TLC320AD545PTR TLC320AD545PTR
Product Name TLC320AD545 Single Channel Codec W/Hybrid Op Amps & Speaker Driver Interface - Interface - CODECs - TLC320AD545PTR CODECS CODECS Interface - CODECs Interface - CODECs
Device Type Codec Sensor Interface Codec Codec Sensor Interface; Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Package Type LQFP QFP; 48-LQFP (7x7) LQFP; 48-LQFP QFP; LQFP; 48-LQFP LQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details