The TLC320AD545IPT is a mixed-signal codec designed for data and fax interface applications. It features a 16-bit serial data interface and is housed in a 48-pin LQFP package. The device operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. It includes both analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities, supporting a sampling frequency of up to 8 kHz. The codec provides low-pass filtering for internal bandgap references and has multiple terminal assignments for power supply and signal connections. This product is ideal for engineers looking for a reliable codec solution in their designs.
Single Channel Codec W/Hybrid Op Amps & Speaker Driver 48-LQFP -40 to 85
16-Bit 1Ch Codec, Serial, LQFP, 5V, 80dB SNR Product overview: TLC320AD545IPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD545IPT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 006028-TLC320AD545IP
Packaging: Tray
Type: Data/Fax
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 80 / 78
Dynamic Range, ADCs / DACs (db) Typ: 80 / 80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Data/Fax Interface 16 b Serial 48-LQFP (7x7)
Interface - CODECs Sngl Ch W/Hybrid Op Amps & Speaker Drvr
Data/Fax Interface 16 b Serial 48-LQFP (7x7)
IC SINGLE CHANNEL CODEC 48-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AD545IPT | 716-TLC320AD545IPT | 006028-TLC320AD545IPT | 296-10276-ND | TLC320AD545IPT | TLC320AD545IPT | TLC320AD545IPT |
| Product Name | TLC320AD545 Single Channel Codec W/Hybrid Op Amps & Speaker Driver | 16-bit 5V Interface Transceiver IC | Interface - Interface - CODECs - TLC320AD545IPT | CODECS | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Data/Fax | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | LQFP | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | LQFP-48 | QFP; LQFP; 48-LQFP | QFP; 48-LQFP |