Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032648-TLC320AC02IFN
Packaging: Tube/Rail
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TLC320AC02IFNR; TLC320AC02IPM; TLC320AC02IFN; TLV320AIC13IDBTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 37
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
14b 1ADC/1DAC Audio Codec, Serial, 5V, 70dB SNR Product overview: TLC320AC02IFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02IFN can be used for catalog matching and distributor lookup.
Interface - CODECs SNGL CH Codec Bandwidth Indpendent
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
IC BANDWITH CODEC 1-CH 28-PLCC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AC02IFN | 032648-TLC320AC02IFN | 296-10271-5-ND | 716-TLC320AC02IFN | TLC320AC02IFN | TLC320AC02IFN | TLC320AC02IFN |
| Product Name | TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate | Interface - Interface - CODECs - TLC320AC02IFN | CODECS | 5V Interface Transceiver IC | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP,PLCC | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | PLCC | PLCC-28 | 28-LCC (J-Lead) | 28-LCC (J-Lead) |