Texas Instruments TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M9IDRG4

Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier - TLC27M9IDRG4 - Texas Instruments
Dallas, TX, United States
TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier
TLC27M9IDRG4
TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M9IDRG4
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85

Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9IDRG4 - 850244-TLC27M9IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9IDRG4
850244-TLC27M9IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9IDRG4 850244-TLC27M9IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 850244-TLC27M9IDRG4 Series: LinCMOS™ Features: Amplifier 4 Circuit Package: Reel - TR Family Name: TLC27M9 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 850244-TLC27M9IDRG4
Series: LinCMOS™
Features: Amplifier 4 Circuit
Package: Reel - TR
Family Name: TLC27M9
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27M9IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27M9IDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27M9IDRG4-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 525kHz 16V SOIC Operational Amplifier IC
687-TLC27M9IDRG4
Quad 525kHz 16V SOIC Operational Amplifier IC 687-TLC27M9IDRG4
Quad Op Amp, 525kHz BW, 220uV Vos, 16V, 4-16V Supply, 14-SOIC Product overview: TLC27M9IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M9IDRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 525kHz BW, 220uV Vos, 16V, 4-16V Supply, 14-SOIC Product overview: TLC27M9IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M9IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M9IDRG4
Precision Amplifiers TLC27M9IDRG4
Precision Amplifiers Quad Precision Lo-Pwr Single Supply

Precision Amplifiers Quad Precision Lo-Pwr Single Supply

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M9IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M9IDRG4
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M9IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M9IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M9IDRG4
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27M9IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M9IDRG4
Instrumentation, OP Amps, Buffer Amps TLC27M9IDRG4
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M9IDRG4 850244-TLC27M9IDRG4 TLC27M9IDRG4-ND 687-TLC27M9IDRG4 TLC27M9IDRG4 TLC27M9IDRG4 TLC27M9IDRG4 TLC27M9IDRG4
Product Name TLC27M9 Quad Precision Single Supply Low-Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M9IDRG4 Instrumentation, Op Amps, Buffer Amps Quad 525kHz 16V SOIC Operational Amplifier IC Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 volts
GBW 0.5250 MHz 0.5250 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.4300 V/µs 6.20E-7 V/µs 0.6200 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data