Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 054951-TLC27M7CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 525kHz BW, 190uV Vos, 285uA, 8-SOIC Product overview: TLC27M7CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 285uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 285uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7CDR can be used for catalog matching and distributor lookup.
Precision Amplifiers Dual LP Prec S-Sply
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M7CDR | TLC27M7CDR | 054951-TLC27M7CDR | 296-1323-2-ND | 687-TLC27M7CDR | TLC27M7CDR | TLC27M7CDR | TLC27M7CDR | TLC27M7CDR |
| Product Name | TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7CDR | Instrumentation, Op Amps, Buffer Amps | Dual 525kHz 285uA SOIC Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 8 volts | ||||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.6350 MHz | ||||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.4300 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | |||
| CMRR | 65 dB |