Quad Precision Single Supply Low-Power Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit 14-PDIP
INTEGRATED CIRCUIT, OP AMP, QUAD CMOS, 27M4, 4-AMP, 400KHZ, SLEW RATE 0.43V/S, SUPPLY 3V TO 16V, 14-PIN. FREE 2 YEAR RADWELL WARRANTY
Manufacturer: Texas Instruments
Win Source Part Number: 135903-TLC27M4CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC, OP AMP, QUAD CMOS, 27M4, DIP14; No. of Amplifiers:4 Amplifier; Bandwidth:400kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Precision Amplifiers LiNCMOS Quad
| Texas Instruments | DigiKey | Radwell International | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4CN | 296-7419-5-ND | 16952952 | 135903-TLC27M4CN | TLC27M4CN | TLC27M4CN | TLC27M4CN | TLC27M4CN | 26AJ9885 | TLC27M4CN |
| Product Name | TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Cmos, 27M4, Dip14; No. Of Amplifiers Texas Instruments | Precision Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 16 volts | 3 to 16 volts | ||||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.5250 MHz | |||||||
| Slew Rate | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.6200 V/µs | 0.4300 V/µs | ||||
| CMRR | 65 dB |