Dual Precision Single Supply Low-Power Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDIP8
2-Ch Op Amp, 525kHz GBW, 3-16V, 285uA Iq, 8-PDIP Product overview: TLC27M2CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, 16V, 285uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, 16V, 285uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081450-TLC27M2CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-PDIP
CMOS Amplifier 2 Circuit 8-PDIP
IC, OP AMP, DUAL CMOS, 27M2, DIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:400KHZ; SLEW RATE:0.43V/µS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS Dual
IC, OP AMP, DUAL CMOS, 27M2, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M2CP | TLC27M2CP | 687-TLC27M2CP | 081450-TLC27M2CP | 296-1836-5-ND | TLC27M2CP | 16846227 | TLC27M2CP | TLC27M2CP | TLC27M2CP | 33AH5025 |
| Product Name | TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier | 525kHz 16V 285uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2CP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Ic, Op Amp, Dual Cmos, 27M2, Dip8; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 to 16 volts | ||||||
| GBW | 0.5250 MHz | 0.6350 MHz | 0.6350 MHz | ||||||||
| Slew Rate | 0.4300 V/µs | 0.4300 V/µs | 0.6200 V/µs | 0.6200 V/µs | 0.6200 V/µs | 6.20E-7 V/µs | 0.4300 V/µs | ||||
| CMRR | 65 dB |