Texas Instruments TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier TLC27L9CDRG4

Description
Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier - TLC27L9CDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier
TLC27L9CDRG4
TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier TLC27L9CDRG4
Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC 0 to 70

Quad Precision Single Supply Micropower Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27L9CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27L9CDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27L9CDRG4-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9CDRG4 - 054946-TLC27L9CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9CDRG4
054946-TLC27L9CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9CDRG4 054946-TLC27L9CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 054946-TLC27L9CDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 210μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054946-TLC27L9CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 210μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
Quad 85kHz 57uA 16V Operational Amplifier IC
687-TLC27L9CDRG4
Quad 85kHz 57uA 16V Operational Amplifier IC 687-TLC27L9CDRG4
Quad Op Amp, 85kHz BW, 57uA, 3-16V, 4-Ch, SOIC Product overview: TLC27L9CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L9CDRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, 57uA, 3-16V, 4-Ch, SOIC Product overview: TLC27L9CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L9CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L9CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L9CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L9CDRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L9CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L9CDRG4
Instrumentation, OP Amps, Buffer Amps TLC27L9CDRG4
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L9CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L9CDRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L9CDRG4
Precision Amplifiers TLC27L9CDRG4
Precision Amplifiers Quad Precision Sngl Supply Micropower

Precision Amplifiers Quad Precision Sngl Supply Micropower

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L9CDRG4 TLC27L9CDRG4-ND 054946-TLC27L9CDRG4 687-TLC27L9CDRG4 TLC27L9CDRG4 TLC27L9CDRG4 TLC27L9CDRG4 TLC27L9CDRG4
Product Name TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9CDRG4 Quad 85kHz 57uA 16V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs 3.00E-8 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data