Dual Precision Single Supply uPower Operational Amplifier 8-PDIP -40 to 85
CMOS Amplifier 2 Circuit 8-PDIP
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 85kHz GBW, 60pA Ibias, 500uV Vos, 4-16V, 8-PDIP Product overview: TLC27L7IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L7IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054945-TLC27L7IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS Dual
CMOS Amplifier 2 Circuit 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L7IP | 296-7394-5-ND | TLC27L7IP | 687-TLC27L7IP | 054945-TLC27L7IP | TLC27L7IP | TLC27L7IP | TLC27L7IP |
| Product Name | TLC27L7 Dual Precision Single Supply uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 85kHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IP | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | ||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | |||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | ||
| CMRR | 65 dB |