Dual Precision Single Supply uPower Operational Amplifier 8-PDIP 0 to 70
Dual Op Amp, 85kHz BW, 60pA Ibias, 500uV Vos, 3-16V, 29uA, PDIP Product overview: TLC27L7CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, 29uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, 29uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L7CP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 054942-TLC27L7CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-PDIP
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS Dual
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L7CP | 687-TLC27L7CP | TLC27L7CP | 054942-TLC27L7CP | 296-7393-5-ND | TLC27L7CP | TLC27L7CP | TLC27L7CP |
| Product Name | TLC27L7 Dual Precision Single Supply uPower Operational Amplifier | Dual 85kHz 16V 29uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7CP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | |||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | ||
| CMRR | 65 dB |