Quad Precision Single Supply uPower Operational Amplifier 14-PDIP -40 to 85
IC OPAMP GP 110KHZ 14DIP
General Purpose Amplifier 4 Circuit Push-Pull, No 14-PDIP
Precision Amplifiers Quad Precision Single Supply uPower
| Texas Instruments | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4INE4 | 815-TLC27L4INE4 | TLC27L4INE4 | TLC27L4INE4 |
| Product Name | TLC27L4 Quad Precision Single Supply uPower Operational Amplifier | IC OPAMP GP 110KHZ 14DIP | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| GBW | 0.0850 MHz | 0.1100 MHz | ||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | ||
| CMRR | 65 dB |