Quad Precision Single Supply uPower Operational Amplifier 14-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054941-TLC27L4CNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit 14-SO
Quad Op Amp, 85kHz BW, 57uA, 3-16V, 1.1mV Vos, 4-Ch, SOP Product overview: TLC27L4CNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CNSR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SO
Precision Amplifiers Quad Precision Single Supply uPower
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L4CNSR | 054941-TLC27L4CNSR | TLC27L4CNSR | 296-TLC27L4CNSRTR-ND | 687-TLC27L4CNSR | TLC27L4CNSR | TLC27L4CNSR | TLC27L4CNSR | TLC27L4CNSR |
| Product Name | TLC27L4 Quad Precision Single Supply uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CNSR | Instrumentation, Op Amps, Buffer Amps | Quad 85kHz 57uA 16V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | ||||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | |||
| CMRR | 65 dB |