Texas Instruments TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4CD

Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier - TLC27L4CD - Texas Instruments
Dallas, TX, United States
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4CD
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4CD
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70

Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1318-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1318-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1318-5-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CD - 054940-TLC27L4CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CD
054940-TLC27L4CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CD 054940-TLC27L4CD
Manufacturer: Texas Instruments Win Source Part Number: 054940-TLC27L4CD Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054940-TLC27L4CD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC27L4CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore
Quad 65kHz 16V 57uA Operational Amplifier IC
687-TLC27L4CD
Quad 65kHz 16V 57uA Operational Amplifier IC 687-TLC27L4CD
Quad Op Amp, 65kHz BW, 3-16V, 57uA, 4-Ch, SOIC Product overview: TLC27L4CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 65kHz, 16V, 57uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 65kHz, 16V, 57uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CD can be used for catalog matching and distributor lookup.

Quad Op Amp, 65kHz BW, 3-16V, 57uA, 4-Ch, SOIC Product overview: TLC27L4CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 65kHz, 16V, 57uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 65kHz, 16V, 57uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4CD
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4CD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Linear Amplifier IC - 17094537 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17094537
Linear Amplifier IC 17094537
IC, OP AMP, QUAD CMOS, 27L4, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:65KHZ; SLEW RATE:0.03V/¦S; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, QUAD CMOS, 27L4, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:65KHZ; SLEW RATE:0.03V/¦S; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27L4CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4CD
Instrumentation, OP Amps, Buffer Amps TLC27L4CD
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4CD
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments - 26AJ9879 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments
26AJ9879
Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments 26AJ9879
IC, OP AMP, QUAD CMOS, 27L4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:65kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD CMOS, 27L4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:65kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4CD
Precision Amplifiers TLC27L4CD
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4CD 296-1318-5-ND 054940-TLC27L4CD TLC27L4CD 687-TLC27L4CD TLC27L4CD 17094537 TLC27L4CD TLC27L4CD 26AJ9879 TLC27L4CD
Product Name TLC27L4 Quad Precision Single Supply uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CD Quad 65kHz 16V 57uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Quad Cmos, 27L4, Soic14; No. Of Amplifiers Texas Instruments Precision Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 to 16 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0500 V/µs 0.0300 V/µs 5.00E-8 V/µs 0.0500 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data