Texas Instruments TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2IDR

Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier - TLC27L2IDR - Texas Instruments
Dallas, TX, United States
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier
TLC27L2IDR
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2IDR
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85

Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
 - TLC27L2IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1317-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1317-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1317-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1317-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1317-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1317-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1317-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1317-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1317-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2IDR
Instrumentation, OP Amps, Buffer Amps TLC27L2IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amps - 6610246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610246
Op Amps 6610246
Texas Instruments TLC27L2IDR

Texas Instruments TLC27L2IDR

Supplier's Site
Op Amps - 6610246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610246P
Op Amps 6610246P
Texas Instruments TLC27L2IDR

Texas Instruments TLC27L2IDR

Supplier's Site
Singapore
Dual 85kHz 29uA SOIC Operational Amplifier IC
687-TLC27L2IDR
Dual 85kHz 29uA SOIC Operational Amplifier IC 687-TLC27L2IDR
Dual Op Amp, 85kHz BW, 60pA Ib, 10mV Vos, 29uA Is, 8-SOIC Product overview: TLC27L2IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 85kHz BW, 60pA Ib, 10mV Vos, 29uA Is, 8-SOIC Product overview: TLC27L2IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR - 032630-TLC27L2IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR
032630-TLC27L2IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR 032630-TLC27L2IDR
Manufacturer: Texas Instruments Win Source Part Number: 032630-TLC27L2IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC27L2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Alternative Parts (Cross-Reference): TS272BMDT; TS272BID; TS272BMD; TS272MD; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032630-TLC27L2IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Alternative Parts (Cross-Reference): TS272BMDT; TS272BID; TS272BMD; TS272MD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L2IDR
Precision Amplifiers TLC27L2IDR
Precision Amplifiers Dual Prec Micropwr

Precision Amplifiers Dual Prec Micropwr

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L2IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L2IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L2IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L2IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L2IDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L2IDR
Instrumentation, OP Amps, Buffer Amps TLC27L2IDR
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Operational Amplifier/Comparator >> Operational Amplifier - TLC27L2IDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLC27L2IDR
Operational Amplifier/Comparator >> Operational Amplifier TLC27L2IDR
0.6pA Dual 110kHz SOIC-8 Operational Amplifier ROHS

0.6pA Dual 110kHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ODG (Origin Data Global) RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2IDR TLC27L2IDR 296-1317-2-ND TLC27L2IDR 6610246 6610246P 687-TLC27L2IDR 032630-TLC27L2IDR TLC27L2IDR TLC27L2IDR TLC27L2IDR TLC27L2IDR TLC27L2IDR
Product Name TLC27L2 Dual Precision Single Supply uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amps Op Amps Dual 85kHz 29uA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IDR Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 volts 4 to 16 volts 4 to 16 volts 16 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs 0.0300 V/µs 0.0500 V/µs 3.00E-8 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data