LinCMOS(TM) Low-Power Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 13000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L1IP | TLC27L1IP-ND | TLC27L1IP | TLC27L1IP | TLC27L1IP |
| Product Name | TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 volts | |||
| GBW | 0.0850 MHz | 0.0850 MHz | |||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | |
| CMRR | 65 dB |