LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032624-TLC27L1IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 14μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 85kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers LinCMOS Lo-Power Op Amp
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L1IDR | 296-38273-2-ND | TLC27L1IDR | 032624-TLC27L1IDR | TLC27L1IDR | TLC27L1IDR | TLC27L1IDR | TLC27L1IDR |
| Product Name | TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 volts | |||||
| GBW | 0.0850 MHz | 0.0850 MHz | 0.0850 MHz | |||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | |||
| CMRR | 65 dB |