LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-TSSOP 0 to 70
1-Ch 1.7MHz Op Amp, 16V, 950uA, TSSOP, Surface Mount Product overview: TLC271CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7MHz, 16V, 950uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.7MHz, 16V, 950uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271CPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268854-TLC271CPW
Packaging: Tube
Mounting Style: SMD
Supply Current: 950μA
Amplifier Type: General Purpose
Slew Rate: 5.3V/μs
Gain Bandwidth Product: 2.2MHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TLC271
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
General Purpose Amplifier 1 Circuit 8-TSSOP
Operational Amplifier, 1 Func, 10000uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps LinCMOS Prog Low-Power
IC OPAMP GP 1 CIRCUIT 8TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
General Purpose Amplifier 1 Circuit 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271CPW | 687-TLC271CPW | 1268854-TLC271CPW | TLC271CPW-ND | TLC271CPW | TLC271CPW | TLC271CPW | TLC271CPW | TLC271CPW |
| Product Name | TLC271 LinCMOS(TM) Programmable Low-Power Operational Amplifier | SMD 1.7MHz 16V 950uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271CPW | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | ||||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | |||
| CMRR | 65 dB |