The TLC271BCDR is a low-power operational amplifier designed using Texas Instruments' LinCMOS technology, which offers high input impedance and low offset voltage drift. It operates over a wide supply voltage range of 3 V to 16 V for temperatures from 0°C to 70°C, and features a common-mode input voltage range that extends below the negative rail. The device supports single-supply operation and includes a bias-select mode, allowing users to optimize performance based on their application needs, with trade-offs between power dissipation and AC performance. The TLC271BCDR exhibits low noise characteristics, with a typical noise level of 25 nV/,àöHz at 1 kHz, and a high input impedance of 10^12 ,Ѷ. It is also equipped with internal ESD protection and designed to withstand surge currents without latch-up. The device is suitable for various applications, including transducer interfacing, signal buffering, and active filters, making it a versatile choice for engineers looking to enhance their designs.
Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
1.7MHz Op Amp, 1Ch, 16V, 60pA Ib, 2mV Vos, 8-SOIC Product overview: TLC271BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271BCDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108195-TLC271BCDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Programmable Lo-Pwr Op Amp
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271BCDR | 296-TLC271BCDRTR-ND | 687-TLC271BCDR | 1108195-TLC271BCDR | TLC271BCDR | TLC271BCDR | TLC271BCDR | TLC271BCDR |
| Product Name | TLC271B Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271BCDR | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | |||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | ||
| CMRR | 65 dB |