Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054927-TLC271ACD
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Low Pwr Programmable
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, 1.7MHZ, 3.6V/US, ((NW)); MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271ACD | 296-7338-5-ND | 054927-TLC271ACD | TLC271ACD | TLC271ACD | TLC271ACD | 26AJ9887 | TLC271ACD |
| Product Name | TLC271A Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271ACD | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1.7Mhz, 3.6V/us, ((Nw)); Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | |||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | |||
| CMRR | 65 dB |