LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108154-TLC251CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 950μA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC Opamp GP 1.7MHz 1Ch 8-Pin SOIC Product overview: TLC251CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC251CDRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2.2MHZ 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC251CDRG4 | 1108154-TLC251CDRG4 | 687-TLC251CDRG4 | 815-TLC251CDRG4 |
| Product Name | TLC251 LinCMOS(TM) Programmable Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251CDRG4 | 1.7MHz SOIC Operational Amplifier IC | IC OPAMP GP 2.2MHZ 8SOIC |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | |
| GBW | 1.7 MHz | 2.2 MHz | ||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 3.6 V/µs | |
| CMRR | 65 dB |