LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108153-TLC251CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 950μA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
1-Ch Op Amp, 1.7MHz GBW, 16V, 10mV Vos, 60pA Ib, 8-SOIC Product overview: TLC251CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC251CDR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps LinCMOS Prog Low-Power
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC251CDR | 1108153-TLC251CDR | TLC251CDR-ND | 687-TLC251CDR | TLC251CDR | TLC251CDR | TLC251CDR | TLC251CDR |
| Product Name | TLC251 LinCMOS(TM) Programmable Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251CDR | Instrumentation, Op Amps, Buffer Amps | 1.7MHz 16V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | |||||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | |||||
| Slew Rate | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 3.6 V/µs | 5.3 V/µs | 5.30E-6 V/µs | ||
| CMRR | 65 dB |