Differential Video Amplifier 8-SOIC 0 to 70
50MHz Video Amp, Single, SOIC, Dual Supply Product overview: TL592B-8D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 50MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL592B-8D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 114283-TL592B-8D
Packaging: Tube/Rail
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 18mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Video Amp, 1 Differential 8-SOIC
Video Amplifiers Differential
IC AMP DIFFERENTIAL 8SOIC
Video Amp 1 Differential 8-SOIC
IC AMP DIFFERENTIAL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | TL592B-8D | 737-TL592B-8D | 114283-TL592B-8D | 296-10218-5-ND | TL592B-8D | TL592B-8D | TL592B-8D | TL592B-8D |
| Product Name | TL592B Differential Video Amplifier | Dual 50MHz SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TL592B-8D | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 13 V/V | |||||||
| Slew Rate | 95 V/µs | |||||||
| Supply Voltage (VS) | 3 to 8 volts | 8 volts | 3 to 8 volts | |||||
| Input Voltage Noise (Vn) | 1 nV/rt.Hz |