Logarithmic Amplifier 16-PDIP 0 to 70
Logarithmic Amplifier, 40MHz BW, 2 Ch, 8V, 4 Amplifiers, 16-PDIP Product overview: TL441CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL441CN can be used for catalog matching and distributor lookup.
Logarithmic Amplifier 1 Circuit 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032472-TL441CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Logarithmic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Operating Supply Current: 18.5mA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TL441 Logarithmic Amplifier
IC LOGARITHMIC 1 CIRCUIT 16DIP
IC LOGARITHMIC 1 CIRCUIT 16DIP
Logarithmic Amplifiers Logarithmic
Logarithmic Amplifier 1 Circuit 16-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL441CN | 687-TL441CN | 296-34310-5-ND | 032472-TL441CN | TL441CN | TL441CN | TL441CN | TL441CN | TL441CN |
| Product Name | TL441 Logarithmic Amplifier | 40MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL441CN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Logarithmic Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Log Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SO | Rail/Tube | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | ? to 8 volts |