4-Channel SDTV Video Amplifier with 6th-Order Filters and 15-dB Gain 14-TSSOP -40 to 85
Video Amp Quad 5V 14-Pin TSSOP T/R Product overview: THS7375IPWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7375IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267263-THS7375IPWR
Packaging: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Buffer
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Family Name: THS7375
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 90mA
SR - Slew Rate: 150 V/μs
Dual Supply Voltage (±): 2.85 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX9589AUB+; NCS2554DTBR2G; NCS2564DTBR2G;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Video Amp, 4 Buffer 14-TSSOP
IC AMP BUFFER 14TSSOP
IC AMP BUFFER 14TSSOP
Video Amplifiers 4Ch SDTV Video Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | THS7375IPWR | 737-THS7375IPWR | 1267263-THS7375IPWR | 296-23724-2-ND | THS7375IPWR | THS7375IPWR | THS7375IPWR | THS7375IPWR |
| Product Name | THS7375 4-Channel SDTV Video Amplifier with 6th-Order Filters and 15-dB Gain | Quad 5V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7375IPWR | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 3 to 5 volts | 2.85 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | TSSOP | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 90 mA | |||
| Bandwidth | 9.5 MHz | 9.5 MHz |