3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain 8-SOIC -40 to 85
Video Amp, 1 Buffer 8-SOIC
Video Amp, 1 Buffer 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032155-THS7315DR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 8.5MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.25 V
Operating Supply Current: 16.5mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Video Amp Triple 5.5V 8-Pin SOIC T/R Product overview: THS7315DR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7315DR can be used for catalog matching and distributor lookup.
Video Amplifiers 3-Ch SDTV Vid Amp
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7315DR | 296-31936-1-ND | 032155-THS7315DR | 737-THS7315DR | THS7315DR | THS7315DR | THS7315DR | THS7315DR |
| Product Name | THS7315 3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7315DR | 5.5V SOIC Video Amps And Module | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.25 volts | 2.85 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | 8.5 MHz | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | Rail-Rail-Out |