High Temperature, Very Low Power, Negative Rail Input, Rail-to-Rail Output, Differential Amp 0-XCEPT -55 to 210
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 0-XCEPT
Win Source Part Number: 1165231-THS4521SKGD1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 324
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 104.3 MHz
Amplifier Type: Differential
Slew Rate: 422.5V/µs
Gain Bandwidth Product: 81 MHz
Current - Input Bias: 750 nA
Voltage - Input Offset: 100 µV
Current - Supply: 1mA
Current - Output / Channel: 35 mA
Package / Case: Die
Supplier Device Package: 0-XCEPT
Temperature Range - Operating: -55°C ~ 210°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: THS4521
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 3.6 V
Diff Op Amp, 104MHz BW, 1.25-3.6V, 1mA, 422V/µs, Die Product overview: THS4521SKGD1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHz, 3.6V, 1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 104MHz, 3.6V, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4521SKGD1 can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 0XCEPT
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 0-XCEPT
IC OPAMP DIFF 1 CIRCUIT 0XCEPT
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4521SKGD1 | THS4521SKGD1-ND | 1165231-THS4521SKGD1 | 687-THS4521SKGD1 | THS4521SKGD1 | THS4521SKGD1 | THS4521SKGD1 |
| Product Name | THS4521-HT High Temperature, Very Low Power, Negative Rail Input, Rail-to-Rail Output, Differential Amp | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 104MHz 3.6V 1mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||
| Package Type | CFP,SOIC,XCEPT | Die | Die | DIE | Die | Die | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||
| Slew Rate | 422 V/µs | 422 V/µs | 422 V/µs | 4.23E-4 V/µs | 422 V/µs |