Wideband Fully Differential Amplifier 16-QFN -40 to 85
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Operational Amplifier, 1 Func, 4000uV Offset-Max, 300MHz Band Width, PQCC16
2GHz Diff Op Amp, 3GHz GBW, 6400V/µs SR, VQFN Product overview: THS4508RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3GHz, 6400V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 3GHz, 6400V, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4508RGTT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107100-THS4508RGTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Differential
Slew Rate: 6400 V/μs
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3.75 V to 5.25 V
Operating Supply Current: 39.2mA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 3GHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC, DIFF AMP, 2GHZ, 6400V/ uS, QFN-16
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers Wideband Fully Differential Amp
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4508RGTT | 296-19324-6-ND | THS4508RGTT | 687-THS4508RGTT | 1107100-THS4508RGTT | THS4508RGTT | THS4508RGTT | 815-THS4508RGTT | THS4508RGTT | THS4508RGTT |
| Product Name | THS4508 Wideband Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | 2GHz 3GHz 6400V VQFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4508RGTT | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC, DIFF AMP, 2GHZ, 6400V/ uS, QFN-16 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Device Type | Differential Amplifiers | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | QFN | 16-VFQFN Exposed Pad | VQFN16 | Tape and Reel | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | ||
| Source Current (IS) | 39.2 milliamps | 39.2 milliamps | 39.2 milliamps | 39.2 milliamps | ||||||
| Slew Rate | 6400 V/µs | 6400 V/µs | 6400 V/µs | 6400 V/µs | 0.0064 V/µs |