Wideband, Low Distortion Fully Differential Amplifier with Shutdown 8-SOIC -40 to 85
Differential Amplifier 1 Circuit Differential 8-SOIC
260MHz Diff Op Amp, 1800V/µs Slew, 74dB CMRR, 8-SOIC Product overview: THS4504D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4504D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144396-THS4504D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 260MHz
Amplifier Type: Differential
Slew Rate: 1800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 16mA
Channel Output Current: 130mA
Gain Bandwidth Product (GBP): 210MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 7000uV Offset-Max, 20MHz Band Width, PDSO8
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers Wideband Lo-Noise Lo-Distortion
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4504D | 296-15618-5-ND | 687-THS4504D | 144396-THS4504D | THS4504D | THS4504D | THS4504D | THS4504D | THS4504D |
| Product Name | THS4504 Wideband, Low Distortion Fully Differential Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 260MHz 1800V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4504D | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 210 MHz | ||
| Source Current (IS) | 16 milliamps | 16 milliamps | 16 milliamps | 16 milliamps | |||||
| Slew Rate | 1800 V/µs | 1800 V/µs | 1800 V/µs | 1800 V/µs | 0.0018 V/µs |