High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD 0 to 70
370MHz Diff Op Amp, 15V, 1300V/µs Slew Rate, HVSSOP Product overview: THS4500CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 15V, 1300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 15V, 1300V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4500CDGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 812657-THS4500CDGNR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Slew Rate: 2800V/μs
Gain Bandwidth Product: 300MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Current - Supply: 23mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: THS4500
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers High-Speed Fully Differential +/-5 V
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4500CDGNR | 771-THS4500CDGNR | 812657-THS4500CDGNR | THS4500CDGNR-ND | THS4500CDGNR | THS4500CDGNR | THS4500CDGNR | THS4500CDGNR |
| Product Name | THS4500 High-Speed Fully Differential Amplifier, +/-5 V | 370MHz 15V 1300V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4500CDGNR | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 15 volts | 4.5 volts |