Fully Differential Input/Output High Slew Rate Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107038-THS4141IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Slew Rate: 450 V/μs
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 13.2mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 205MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifier, 1 Func, 8500uV Offset-Max, BIPolar, PDSO8
160MHz Diff Op Amp, 450V/µs Slew Rate, 16.5V Dual Supply Product overview: THS4141IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 450V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 450V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141IDR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4141IDR | 1107038-THS4141IDR | THS4141IDR-ND | THS4141IDR | 687-THS4141IDR | THS4141IDR | THS4141IDR | THS4141IDR |
| Product Name | THS4141 Fully Differential Input/Output High Slew Rate Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141IDR | Instrumentation, Op Amps, Buffer Amps | Dual 160MHz 450V 16.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 4 to 33 volts | 5 to 30 volts | 4 volts | |||||
| Source Current (IS) | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts |