Texas Instruments THS4131 Fully Differential Input/Output Low Noise Amplifier THS4131ID

Description
Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4131 Fully Differential Input/Output Low Noise Amplifier - THS4131ID - Texas Instruments
Dallas, TX, United States
THS4131 Fully Differential Input/Output Low Noise Amplifier
THS4131ID
THS4131 Fully Differential Input/Output Low Noise Amplifier THS4131ID
Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85

Fully Differential Input/Output Low Noise Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Electronic Wholesale - THS4131ID - 1267125-THS4131ID - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - THS4131ID
1267125-THS4131ID
Electronic Wholesale - THS4131ID 1267125-THS4131ID
Manufacturer: Texas Instruments Win Source Part Number: 1267125-THS4131ID Packaging: Tube Mounting Style: SMD Output Type: Differential -3db Bandwidth: 150MHz Supply Current: 12.3mA Amplifier Type: Differential Slew Rate: 52V/μs Gain Bandwidth Product: 225MHz Current - Input Bias: 2μA Voltage - Input Offset: 200μV Current - Output / Channel: 85mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial Family Part Number: THS4131 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267125-THS4131ID
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Supply Current: 12.3mA
Amplifier Type: Differential
Slew Rate: 52V/μs
Gain Bandwidth Product: 225MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Family Part Number: THS4131
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-10046-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10046-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10046-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 150MHz 16.5V SOIC Operational Amplifier IC
687-THS4131ID
Dual 150MHz 16.5V SOIC Operational Amplifier IC 687-THS4131ID
Diff Amp 150MHz, 80dB CMRR, 16.5V Dual Supply, 1-Ch, SOIC Product overview: THS4131ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 16.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131ID can be used for catalog matching and distributor lookup.

Diff Amp 150MHz, 80dB CMRR, 16.5V Dual Supply, 1-Ch, SOIC Product overview: THS4131ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 16.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4131ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4131ID
Instrumentation, OP Amps, Buffer Amps THS4131ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4131ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4131ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4131ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4131ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4131ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4131ID
Differential Amplifiers THS4131ID
Differential Amplifiers 150MHz

Differential Amplifiers 150MHz

Buy Now Datasheet
Ic, I/o Amp, 150Mhz, 51V/us, Soic-8; No. Of Amplifiers Texas Instruments - 34AH2759 - Newark, An Avnet Company
Chicago, IL, United States
Ic, I/o Amp, 150Mhz, 51V/us, Soic-8; No. Of Amplifiers Texas Instruments
34AH2759
Ic, I/o Amp, 150Mhz, 51V/us, Soic-8; No. Of Amplifiers Texas Instruments 34AH2759
IC, I/O AMP, 150MHZ, 51V/US, SOIC-8; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:3V; Gain dB Max:69dB; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

IC, I/O AMP, 150MHZ, 51V/US, SOIC-8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:3V; Gain dB Max:69dB; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments - 72C6289 - Newark, An Avnet Company
Chicago, IL, United States
Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments
72C6289
Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments 72C6289
DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/uS, SOIC-8; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:2mV; Gain dB Max:2dB; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC RoHS Compliant: Yes

DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/uS, SOIC-8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:2mV; Gain dB Max:2dB; Bandwidth:150MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4131ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4131ID
Instrumentation, OP Amps, Buffer Amps THS4131ID
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number THS4131ID 1267125-THS4131ID 296-10046-5-ND 687-THS4131ID THS4131ID THS4131ID THS4131ID THS4131ID 34AH2759 72C6289 THS4131ID
Product Name THS4131 Fully Differential Input/Output Low Noise Amplifier Electronic Wholesale - THS4131ID Instrumentation, Op Amps, Buffer Amps Dual 150MHz 16.5V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Ic, I/o Amp, 150Mhz, 51V/us, Soic-8; No. Of Amplifiers Texas Instruments Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube Surface Mount 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Range Industrial
Source Current (IS) 12.3 milliamps 12.3 milliamps 12.3 milliamps
Slew Rate 52 V/µs 52 V/µs 52 V/µs 5.20E-5 V/µs 52 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

THS4141 Fully Differential Input/Output High Slew Rate Amplifier - THS4141IDGNR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
9 suppliers
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106U/2K5G4 - 082499-INA106U/2K5G4 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 1.5 milliamps
VOS 0.0500 millivolts
View Details
2 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers