The THS4131CDGKR is a high-speed, low-noise fully differential input/output amplifier designed for applications requiring high performance. It features a bandwidth of 170 MHz and a slew rate of 51 V/µs, making it suitable for fast signal processing. The amplifier has a gain bandwidth product of 215 MHz and exhibits low total harmonic distortion of -102 dBc at 2 V_PP and 250 kHz, ensuring high fidelity in signal amplification. This device operates within a single supply range of 5 V to 30 V and has a quiescent current of 860 µA in shutdown mode. It is characterized for a wide temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The THS4131CDGKR is packaged in an 8-pin VSSOP, which is advantageous for space-constrained designs. Applications for this amplifier include single-ended to differential conversion, differential ADC driving, and medical ultrasound, among others. Its excellent common-mode noise rejection performance of 95 dB at 800 kHz further enhances its suitability for precision applications.
Fully Differential Input/Output Low Noise Amplifier 8-VSSOP 0 to 70
Diff Op Amp, 150MHz BW, 85mA IO, VSSOP Product overview: THS4131CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131CDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043084-THS4131CDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 52 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 12.3mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 225MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit Differential 8-VSSOP
Differential Amplifiers Fully Differential I/O Low Noise Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4131CDGKR | 687-THS4131CDGKR | 043084-THS4131CDGKR | THS4131CDGKR-ND | THS4131CDGKR | THS4131CDGKR | THS4131CDGKR | THS4131CDGKR | THS4131CDGKR |
| Product Name | THS4131 Fully Differential Input/Output Low Noise Amplifier | 150MHz 85mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CDGKR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Tape and Reel | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 15 volts | 4 to 33 volts | 4 volts | 4 volts | |||||
| Slew Rate | 52 V/µs | 52 V/µs | 52 V/µs | 5.20E-5 V/µs | 52 V/µs | 52 V/µs |