Wideband Operational Amplifier 16-QFN -40 to 85
2GHz Diff Op Amp, 3GHz GBW, 90dB CMRR, 5V, QFN Product overview: THS4509RGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3GHz, 5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 3GHz, 5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4509RGTT can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
Differential Amp Single, THS4509RGTT
Differential Amp Single, THS4509RGTT
Differential Amp Single, THS4509RGTT
Manufacturer: Texas Instruments
Win Source Part Number: 1267182-THS4509RGTT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 2GHz
Amplifier Type: Differential
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Family Name: THS4509
Categories: Integrated Circuits (ICs)
Operating Supply Current: 37.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Current per Channel: 96mA
SR - Slew Rate: 6600 V/μs
GBP - Gain Bandwidth Product: 3GHz
Dual Supply Voltage (±): 3 V ~ 5.25 V, ±1.5 V ~ 2.625 V
Alternative Parts (Cross-Reference): THS4509RGTR;
Introduction Date: July 23, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers Wideband Operational Amplifier
AMP DIFF WIDEBAND, SMD, 4509, QFN16; No. of Amplifiers:1Amplifie
THS4509 - 1.9-GHZ, WIDEBAND, LOW
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4509RGTT | 687-THS4509RGTT | 296-17730-2-ND | 2528565 | 1267182-THS4509RGTT | THS4509RGTT | THS4509RGTT | 28AH5304 | THS4509RGTT | THS4509RGTT |
| Product Name | THS4509 Wideband Operational Amplifier | 2GHz 3GHz 5V QFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4509RGTT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Amp Diff Wideband, Smd, 4509, Qfn16; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 volts | |||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 37700 microamps |