Texas Instruments THS4131 Fully Differential Input/Output Low Noise Amplifier THS4131CD

Description
Fully Differential Input/Output Low Noise Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Fully Differential Input/Output Low Noise Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4131 Fully Differential Input/Output Low Noise Amplifier - THS4131CD - Texas Instruments
Dallas, TX, United States
THS4131 Fully Differential Input/Output Low Noise Amplifier
THS4131CD
THS4131 Fully Differential Input/Output Low Noise Amplifier THS4131CD
Fully Differential Input/Output Low Noise Amplifier 8-SOIC 0 to 70

Fully Differential Input/Output Low Noise Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CD - 899574-THS4131CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CD
899574-THS4131CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CD 899574-THS4131CD
Manufacturer: Texas Instruments Win Source Part Number: 899574-THS4131CD Operating Temperature Range: 0°C ~ 70°C Features: Differential Amplifier Circuit Differential 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: THS4131 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-26681-5-ND, 296-26681-5, -THS4131CDG4-NDR, THS4131CD-ND, -THS4131CDG4

Manufacturer: Texas Instruments
Win Source Part Number: 899574-THS4131CD
Operating Temperature Range: 0°C ~ 70°C
Features: Differential Amplifier Circuit Differential 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: THS4131
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-26681-5-ND, 296-26681-5, -THS4131CDG4-NDR, THS4131CD-ND, -THS4131CDG4

Buy Now Datasheet
Singapore, Singapore
Dual 150MHz 85mA 16.5V Operational Amplifier IC
687-THS4131CD
Dual 150MHz 85mA 16.5V Operational Amplifier IC 687-THS4131CD
Diff Amp 150MHz BW, 85mA Out, 16.5V Dual Supply, 8-Pin SOIC Product overview: THS4131CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131CD can be used for catalog matching and distributor lookup.

Diff Amp 150MHz BW, 85mA Out, 16.5V Dual Supply, 8-Pin SOIC Product overview: THS4131CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Differential Amplifiers - 527580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
527580
Differential Amplifiers 527580
High Speed Op-Amp THS4131CDG4

High Speed Op-Amp THS4131CDG4

Supplier's Site
Differential Amplifiers - 1624336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
1624336
Differential Amplifiers 1624336
High Speed Op-Amp THS4131CDG4

High Speed Op-Amp THS4131CDG4

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-26681-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26681-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26681-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4131CD
Differential Amplifiers THS4131CD
Differential Amplifiers Full Diff I/O Low N

Differential Amplifiers Full Diff I/O Low N

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4131CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4131CD
Instrumentation, OP Amps, Buffer Amps THS4131CD
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4131CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4131CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4131CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Differential Amplifier, 150Mhz, 52V/us,; Msl Texas Instruments - 28AH5300 - Newark, An Avnet Company
Chicago, IL, United States
Differential Amplifier, 150Mhz, 52V/us,; Msl Texas Instruments
28AH5300
Differential Amplifier, 150Mhz, 52V/us,; Msl Texas Instruments 28AH5300
DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/US,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/US,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments - 27C0009 - Newark, An Avnet Company
Chicago, IL, United States
Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments
27C0009
Differential Amplifier, 150Mhz, 52V/us, Soic-8; No. Of Amplifiers Texas Instruments 27C0009
DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/uS, SOIC-8; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC RoHS Compliant: Yes

DIFFERENTIAL AMPLIFIER, 150MHZ, 52V/uS, SOIC-8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:150MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Amplifier Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4131CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4131CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number THS4131CD 899574-THS4131CD 687-THS4131CD 527580 296-26681-5-ND THS4131CD THS4131CD THS4131CD 28AH5300 THS4131CD
Product Name THS4131 Fully Differential Input/Output Low Noise Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131CD Dual 150MHz 85mA 16.5V Operational Amplifier IC Differential Amplifiers Instrumentation, Op Amps, Buffer Amps Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifier, 150Mhz, 52V/us,; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; 8-SOIC Rail/Tube SOIC; Soic SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
LM119QML High Speed Dual Comparator - 8601401CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier - LMH6554LEE/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type UQFN
View Details
10 suppliers